TE Connectivity ACT 94 WJ 20 SB
- 收藏
- 对比
ACT 94 WJ 20 SB
2460-ACT 94 WJ 20 SB
圆形连接器
--
大陆
立即发货

Conn MIL-C-38999 Circular SKT 30 POS Crimp ST Jam Nut 30 Terminal 1 Port
1最小包装量--
ACT 94 WJ 20 SB详情
TE Connectivity ACT 94 WJ 20 SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Jam Nut
Manufacturer
NOSHOK
Range
-30 Hg-200 psi
Case Style
Lower Mount
Manufacturer Part Number
40-400-30/200-psi/kPa
Case Size
4
Connections
1/2 NPT
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
30
辐射硬化
无
ACT 94 WJ 20 SB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。