TE Connectivity ACT94WJ35AA-3025
- 收藏
- 对比
ACT94WJ35AA-3025
2460-ACT94WJ35AA-3025
圆形连接器 - 外壳
--
大陆
立即发货

Gender:Pin; Connector Mounting:Jam Nut; Connector Shell Size:25; Insert Arrangement:25-35; No. of Positions:128; Approval Category:MIL-DTL-38999 Series III; For Use With:Deutsch MIL-C-38999 Crimp Contacts
1最小包装量--
ACT94WJ35AA-3025详情
TE Connectivity ACT94WJ35AA-3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Lead Free Status / RoHS Status
--
系列
UPL
零件状态
Obsolete
湿度敏感性等级(MSL)
--
额定电流
--
执行器类型
Lever
照明电压(标称)
--
极数
1
照明
--
断路器类型
Magnetic (Hydraulic Delay)
ACT94WJ35AA-3025拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。