TE Connectivity ACT94WJ35BB-3025
- 收藏
- 对比
ACT94WJ35BB-3025
2460-ACT94WJ35BB-3025
圆形连接器 - 外壳
--
大陆
立即发货

Gender:Socket; Connector Mounting:Jam Nut; Connector Shell Size:25; Insert Arrangement:25-35; No. of Positions:128; SVHC:No SVHC (19-Dec-2012); Approval Category:MIL-DTL-38999 Series III; For Use With:Deutsch MIL-C-38999 Crimp Contacts
1最小包装量--
ACT94WJ35BB-3025详情
TE Connectivity ACT94WJ35BB-3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Lead Free Status / RoHS Status
--
系列
T176
零件状态
Obsolete
湿度敏感性等级(MSL)
--
颜色
Natural
发光二极管
T1 3/4
长度
0.340 (8.64mm)
ACT94WJ35BB-3025拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。