TE Connectivity ACT96MA35AN
- 收藏
- 对比
ACT96MA35AN
2460-ACT96MA35AN
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Plug, 9-35, Cable
1最小包装量--
ACT96MA35AN详情
TE Connectivity ACT96MA35AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
本体材质
Composite
Manufacturer Part Number
CC3150SR01AL1
Manufacturer
Cutler Hammer, Div of Eaton Corp
RoHS
Compliant
包装
Bulk
连接器类型
Crimp, Plug
定位的数量
6
性别
Male
紧固类型
Threaded
屏蔽/屏蔽
Shielded
外壳完成
Nickel
接头数量
6
弱电
Compliant
特征
Shielded
达到SVHC
无SVHC
评级结果
抗环境干扰
ACT96MA35AN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。