TE Connectivity ACT 96 MA 35 PC 3025
- 收藏
- 对比
ACT 96 MA 35 PC 3025
2460-ACT 96 MA 35 PC 3025
套管 - 音频连接器
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
ACT 96 MA 35 PC 3025详情
TE Connectivity ACT 96 MA 35 PC 3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
PVC
包装数量
1
Manufacturer Part Number
AMTS7502507
Approvals
UL
Wire Size
250 kcmil;300 kcmil;350 kcmil;400 kcmil;500 kcmil;600 kcmil;700 kcmil;750 kcmil
Manufacturer
Thomas & Betts
颜色
Black
屏蔽/屏蔽
有
ACT 96 MA 35 PC 3025拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。