TE Connectivity ACT96MD19SB-LC
- 收藏
- 对比
ACT96MD19SB-LC
2460-ACT96MD19SB-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Plug, 15-19, Cable
1最小包装量--
ACT96MD19SB-LC详情
TE Connectivity ACT96MD19SB-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Composite
Brand
Glenair
Manufacturer
Glenair
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Plug
定位的数量
19
性别
Male
紧固类型
Threaded
接头数量
19
本体镀层
化学镍
特征
Shielded
产品类别
Glenair
达到SVHC
Unknown
评级结果
抗环境干扰
ACT96MD19SB-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。