TE Connectivity ACT96MD23PB3025LC
- 收藏
- 对比
ACT96MD23PB3025LC
2460-ACT96MD23PB3025LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Plug, 15-23, Cable
1最小包装量--
ACT96MD23PB3025LC详情
TE Connectivity ACT96MD23PB3025LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Composite
RoHS
Compliant
连接器类型
Plug
定位的数量
26
性别
Male
外壳完成
Nickel
接头数量
26
达到SVHC
无SVHC
ACT96MD23PB3025LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。