TE Connectivity ACT96MD5PN
- 收藏
- 对比
ACT96MD5PN
2460-ACT96MD5PN
圆形连接器
--
大陆
立即发货

CIRCULAR, SIZE 15, 5WAY, PIN; Connector Type:Circular Industrial; Series:ACT; Connector Body Material:Composite; Gender:Plug; Contact Gender:Pin
1最小包装量--
ACT96MD5PN详情
TE Connectivity ACT96MD5PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
D2042
厂商
ITT Cannon, LLC
Product Status
活跃
系列
*
ACT96MD5PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。