TE Connectivity ACT96MD5PN-LC
- 收藏
- 对比
ACT96MD5PN-LC
2460-ACT96MD5PN-LC
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR, SIZE 15, 5WAY, PIN (L/C); Connector Type:Plug; Series:ACT; Connector Body Material:Composite; Gender:Plug; Contact Gender:Pin; Connecto
1最小包装量--
ACT96MD5PN-LC详情
TE Connectivity ACT96MD5PN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
ACT96MD5PN-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。