TE Connectivity ACT96MF32AB3025
- 收藏
- 对比
ACT96MF32AB3025
2460-ACT96MF32AB3025
圆形连接器 - 外壳
--
大陆
立即发货

Conn Plug Hsng Male 32POS Inline
1最小包装量--
ACT96MF32AB3025详情
TE Connectivity ACT96MF32AB3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
自由悬挂
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Plug
定位的数量
32
紧固类型
Threaded
特征
Shielded
评级结果
抗环境干扰
ACT96MF32AB3025拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。