TE Connectivity ACT96MH21AA
- 收藏
- 对比
ACT96MH21AA
2460-ACT96MH21AA
圆形连接器 - 外壳
--
大陆
立即发货

Circular Housing MIL-DTL-38999 Plug 21 Position Male Contact Cable Mount
1最小包装量--
ACT96MH21AA详情
TE Connectivity ACT96MH21AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
本体材质
Composite
RoHS
Compliant
包装
Bulk
连接器类型
Crimp, Plug
定位的数量
21
性别
Male
紧固类型
Threaded
屏蔽/屏蔽
Shielded
外壳完成
Nickel
弱电
Compliant
特征
Shielded
达到SVHC
无SVHC
评级结果
抗环境干扰
ACT96MH21AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。