TE Connectivity ACT96MJ29SB-3025-LC
- 收藏
- 对比
ACT96MJ29SB-3025-LC
2460-ACT96MJ29SB-3025-LC
圆形连接器 - 外壳
--
大陆
立即发货

; Connector Mounting:Cable; Connector Shell Size:25; Insert Arrangement:25-29; No. of Positions:29; SVHC:No SVHC (19-Dec-2012); Approval Category:MIL-DTL-38999 Series III; For Use With:Deutsch MIL-C-38999 Crimp Contacts; Shell Finish:Nickel
1最小包装量--
添加到询价列表
ACT96MJ29SB-3025-LC详情
TE Connectivity ACT96MJ29SB-3025-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
ACT96MJ29SB-3025-LC拓展信息
100284-1
TE Connectivity
1811902-7
TE Connectivity Aerospace, Defense and Marine
207569-1
TE Connectivity
D38999/24WJ4SA-LC
TE Connectivity
MC8017-F-11-02PN
TE Connectivity Aerospace, Defense and Marine
MC8017-F-17-08PN
TE Connectivity Aerospace, Defense and Marine
D38999/20FC4PN-LC
TE Connectivity
MC8017-F-21-16PN
TE Connectivity Aerospace, Defense and Marine
826883-1
TE Connectivity
DJT16E21-16AN
TE Connectivity







哦! 它是空的。