TE Connectivity ACT96MJ37PB-3025
- 收藏
- 对比
ACT96MJ37PB-3025
2460-ACT96MJ37PB-3025
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Plug 37 Position Pin Contact Cable Mount Crimp
1最小包装量--
ACT96MJ37PB-3025详情
TE Connectivity ACT96MJ37PB-3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
NP-23T-HTA
Manufacturer
Sealmaster
RoHS
Non-Compliant
轴承类型
Two Bolt Pillow Block
ACT96MJ37PB-3025拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。