TE Connectivity ACT96MJ4BA
- 收藏
- 对比
ACT96MJ4BA
2460-ACT96MJ4BA
圆形连接器 - 外壳
--
大陆
立即发货

; Connector Mounting:Cable; Connector Shell Size:25; Insert Arrangement:25-4; No. of Positions:56; SVHC:No SVHC (19-Dec-2012); Approval Category:MIL-DTL-38999 Series III; For Use With:Deutsch MIL-C-38999 Crimp Contacts; Shell Finish:Nickel
1最小包装量--
ACT96MJ4BA详情
TE Connectivity ACT96MJ4BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Neoprene
Lead Free Status / RoHS Status
--
For Use With/Related Products
CIR030 Rear Panel Mnt Connectors
系列
MIL-DTL-5015, CIR
零件状态
活跃
颜色
--
外壳尺寸-插入
40
配件类型
法兰垫片
特征
--
ACT96MJ4BA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。