TE Connectivity ACT96MJ4BB
- 收藏
- 对比
ACT96MJ4BB
2460-ACT96MJ4BB
圆形连接器 - 外壳
--
大陆
立即发货

; Connector Mounting:Cable; Connector Shell Size:25; Insert Arrangement:25-4; No. of Positions:56; SVHC:No SVHC (19-Dec-2012); Approval Category:MIL-DTL-38999 Series III; For Use With:Deutsch MIL-C-38999 Crimp Contacts; Shell Finish:Nickel
1最小包装量--
ACT96MJ4BB详情
TE Connectivity ACT96MJ4BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Lead Free Status / RoHS Status
--
For Use With/Related Products
MIL-E-QUAL® Receptacle
系列
MIL-E-QUAL®
零件状态
活跃
湿度敏感性等级(MSL)
--
颜色
Black
外壳尺寸-插入
28-95
配件类型
Cap (Cover)
特征
带环金属链
ACT96MJ4BB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。