TE Connectivity ACT96WA35AN3025
- 收藏
- 对比
ACT96WA35AN3025
2460-ACT96WA35AN3025
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Plug, 9-35, Cable
1最小包装量--
ACT96WA35AN3025详情
TE Connectivity ACT96WA35AN3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
自由悬挂
材料
Copper
本体材质
Composite
Surface protection
Tinned
Bolt dimension (metric)
12
Nominal cross section
120
Conductor category
Class 2 = stranded
RoHS
Compliant
包装
Bulk
连接器类型
Crimp, Plug
定位的数量
6
性别
Male
紧固类型
Threaded
接头数量
6
特征
Shielded
绝缘的
有
达到SVHC
无SVHC
评级结果
抗环境干扰
ACT96WA35AN3025拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。