TE Connectivity ACT96WB35AA-3025
- 收藏
- 对比
ACT96WB35AA-3025
2460-ACT96WB35AA-3025
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Plug, 11-35, Cable
1最小包装量--
ACT96WB35AA-3025详情
TE Connectivity ACT96WB35AA-3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
本体材质
Composite
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Plug
定位的数量
13
性别
Male
紧固类型
Threaded
接头数量
13
特征
Shielded
达到SVHC
无SVHC
评级结果
抗环境干扰
ACT96WB35AA-3025拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。