TE Connectivity ACT96WB5PN-LC
- 收藏
- 对比
ACT96WB5PN-LC
2460-ACT96WB5PN-LC
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR, SIZE 11, 5WAY, PIN (L/C)
1最小包装量--
ACT96WB5PN-LC详情
TE Connectivity ACT96WB5PN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
22
触点样式
Socket
辐射硬化
无
ACT96WB5PN-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。