TE Connectivity ACT96WB98SN-LC
- 收藏
- 对比
ACT96WB98SN-LC
2460-ACT96WB98SN-LC
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR, SIZE 11, 6WAY, SKT (L/C); Connector Type:Plug; Series:ACT; Connector Body Material:Composite; Gender:Plug; Contact Gender:Socket; Connecto
1最小包装量--
ACT96WB98SN-LC详情
TE Connectivity ACT96WB98SN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
--
零件状态
活跃
类型
声级计
包括
Battery, Case
用于测量
Sound
ACT96WB98SN-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。