TE Connectivity ACT96WC8AA3025
- 收藏
- 对比
ACT96WC8AA3025
2460-ACT96WC8AA3025
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Plug, 13-8, Cable
1最小包装量--
ACT96WC8AA3025详情
TE Connectivity ACT96WC8AA3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
材料
Plastic
本体材质
Composite
Manufacturer Part Number
22802
Manufacturer
Brady
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Plug
定位的数量
8
性别
Male
紧固类型
Threaded
接头数量
8
图例
No Food Or Drink Beyond This Point
背景颜色
White
语言
English
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
ACT96WC8AA3025拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。