TE Connectivity ACT96WC8SA
- 收藏
- 对比
ACT96WC8SA
2460-ACT96WC8SA
圆形连接器
--
大陆
立即发货

CIRCULAR, SIZE 13, 8WAY, SKT; Connector Type:Circular Industrial; Series:ACT; Connector Body Material:Composite; Gender:Plug; Contact Gender:Socket
1最小包装量--
添加到询价列表
ACT96WC8SA详情
TE Connectivity ACT96WC8SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
系列
*
0个相似型号
ACT96WC8SA拓展信息
T4111001041-000
TE Connectivity
182647-1
TE Connectivity
5749180-1
TE Connectivity
HDP26-24-31PE-L015
TE Connectivity
DT04-6P-P021
TE Connectivity
HDP26-24-31ST-L015
TE Connectivity
HD36-24-31SE-B019
TE Connectivity
M83723/76W2039Y-LC
TE Connectivity
MS3475L20-16SX-LC
TE Connectivity
MS3475W20-16S-LC
TE Connectivity







哦! 它是空的。