TE Connectivity ACT96WD23PN-LC
- 收藏
- 对比
ACT96WD23PN-LC
2460-ACT96WD23PN-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Plug, 15-23, Cable
1最小包装量--
ACT96WD23PN-LC详情
TE Connectivity ACT96WD23PN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Composite
Lead Free Status / RoHS Status
--
RoHS
Compliant
系列
*
零件状态
活跃
湿度敏感性等级(MSL)
--
连接器类型
Plug
定位的数量
26
性别
Male
接头数量
26
达到SVHC
无SVHC
ACT96WD23PN-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。