TE Connectivity ACT96WD23SN3025LC
- 收藏
- 对比
ACT96WD23SN3025LC
2460-ACT96WD23SN3025LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Plug, 15-23, Cable
1最小包装量--
ACT96WD23SN3025LC详情
TE Connectivity ACT96WD23SN3025LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Composite
Brand
Glenair
Manufacturer
Glenair
Factory Pack QuantityFactory Pack Quantity
1
RoHS
Compliant
连接器类型
Plug
定位的数量
26
性别
Male
子类别
Circular Connectors
接头数量
26
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
达到SVHC
无SVHC
ACT96WD23SN3025LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。