TE Connectivity ACT96WD35SN-3025-LC
- 收藏
- 对比
ACT96WD35SN-3025-LC
2460-ACT96WD35SN-3025-LC
圆形连接器 - 外壳
--
大陆
立即发货

; Connector Mounting:Cable; Connector Shell Size:15; Insert Arrangement:15-35; No. of Positions:37; SVHC:No SVHC (19-Dec-2012); Approval Category:MIL-DTL-38999 Series III; For Use With:Deutsch MIL-C-38999 Crimp Contacts
1最小包装量--
ACT96WD35SN-3025-LC详情
TE Connectivity ACT96WD35SN-3025-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
HMS网络
Product Status
Obsolete
系列
SG
应用
通用型
频率
528MHz
功能
Gateway
界面
Ethernet, RJ-45, RS-232/485, USB, WLAN
功率 - 输出
-
敏感度
-
数据率(最大)
-
调制或协议
DHCP, DNP3, DNS, EtherNet/IP, LTE, Modbus-RTU, Modbus-TCP, MQTT, NAT, Pcap, Ping, PROFIBUS, PROFINET, SNTP, TLS, UMTS
ACT96WD35SN-3025-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。