TE Connectivity ACT96WD5SA-LC
- 收藏
- 对比
ACT96WD5SA-LC
2460-ACT96WD5SA-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Plug, 15-5, Cable
1最小包装量--
ACT96WD5SA-LC详情
TE Connectivity ACT96WD5SA-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
本体材质
Composite
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Plug
定位的数量
5
性别
Male
紧固类型
Threaded
接头数量
5
特征
Shielded
达到SVHC
无SVHC
评级结果
抗环境干扰
ACT96WD5SA-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。