TE Connectivity ACT96WF11AB3025
- 收藏
- 对比
ACT96WF11AB3025
2460-ACT96WF11AB3025
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Plug, 19-11, Cable
1最小包装量--
ACT96WF11AB3025详情
TE Connectivity ACT96WF11AB3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
本体材质
Composite
Qualification
AEC-Q101
Unit Weight
0.000608 oz
Factory Pack QuantityFactory Pack Quantity
10000
Manufacturer
Panjit
Brand
Panjit
RoHS
Compliant
包装
Reel
连接器类型
Crimp, Plug
定位的数量
11
性别
Male
紧固类型
Threaded
子类别
Diodes & Rectifiers
技术
Si
接头数量
11
产品类别
Schottky Diodes & Rectifiers
特征
Shielded
产品类别
Schottky Diodes & Rectifiers
达到SVHC
无SVHC
评级结果
抗环境干扰
ACT96WF11AB3025拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。