TE Connectivity ACT 96 WF 32 AB
- 收藏
- 对比
ACT 96 WF 32 AB
2460-ACT 96 WF 32 AB
圆形连接器 - 外壳
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
ACT 96 WF 32 AB详情
TE Connectivity ACT 96 WF 32 AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
房屋材料
Cast Iron
插入材料
52100 Steel;Black Oxide
Manufacturer Part Number
USRB5517E-215-C
Manufacturer
Sealmaster
RoHS
Non-Compliant
包装
Bulk
连接器类型
Crimp, Plug
定位的数量
32
紧固类型
Threaded
轴承类型
Two Bolt Pillow Block
特征
Shielded
评级结果
抗环境干扰
ACT 96 WF 32 AB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。