TE Connectivity ACT96WF32BN-3025
- 收藏
- 对比
ACT96WF32BN-3025
2460-ACT96WF32BN-3025
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR, SIZE 19, 32WAY, SKT (L/C); Connector Type:Plug; Series:ACT; Connector Body Material:Composite; Gender:Plug; Contact Gender:Socket
1最小包装量--
ACT96WF32BN-3025详情
TE Connectivity ACT96WF32BN-3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
085642
厂商
Molex
Product Status
活跃
系列
*
ACT96WF32BN-3025拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。