TE Connectivity ACT96WF35PN-LC
- 收藏
- 对比
ACT96WF35PN-LC
2460-ACT96WF35PN-LC
圆形连接器 - 外壳
--
大陆
立即发货

Mounting:Cable; Connector Shell Size:19; Insert Arrangement:19-35; No. of Positions:66; SVHC:No SVHC (19-Dec-2012); Approval Category:MIL-DTL-38999 Series III; For Use With:Deutsch MIL-C-38999 Crimp Contacts
1最小包装量--
ACT96WF35PN-LC详情
TE Connectivity ACT96WF35PN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
Microscope: 100x Series
系列
--
零件状态
Obsolete
配件类型
Adapter
ACT96WF35PN-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。