TE Connectivity ACT96WG16AA-3025
- 收藏
- 对比
ACT96WG16AA-3025
2460-ACT96WG16AA-3025
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR, SIZE 21, 16WAY, PIN (L/C); Connector Type:Plug; Series:ACT; Connector Body Material:Composite; Gender:Plug; Contact Gender:Pin; Connecto
1最小包装量--
ACT96WG16AA-3025详情
TE Connectivity ACT96WG16AA-3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
--
系列
--
零件状态
活跃
配件类型
Dual HDMI Input Cable, 200mm
ACT96WG16AA-3025拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。