TE Connectivity ACT96WG16BA
- 收藏
- 对比
ACT96WG16BA
2460-ACT96WG16BA
圆形连接器 - 外壳
--
大陆
立即发货

ACT96WG16BA datasheet pdf and Circular Connectors - Housings product details from TE Connectivity stock available at utmel
1最小包装量--
ACT96WG16BA详情
TE Connectivity ACT96WG16BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
2
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
14S-9
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
2Signal
类型
Circular
性别
PL
接头数量
2(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
无
ACT96WG16BA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。