TE Connectivity ACT96WH35PN-LC
- 收藏
- 对比
ACT96WH35PN-LC
2460-ACT96WH35PN-LC
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR, SIZE 23, 100WAY, PIN (L/C); Connector Type:Plug; Series:ACT; Connector Body Material:Composite; Gender:Plug; Contact Gender:Pin; Connecto
1最小包装量--
ACT96WH35PN-LC详情
TE Connectivity ACT96WH35PN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
--
零件状态
Obsolete
类型
Handheld
输入类型
Probe
温度范围
--
包括
Battery, Holder, RS-232, Software
显示类型
LCD, Triple
电池尺寸
9V
特征
Alarm, Hold, Min/Max/Ave, T1/T2/T1-T2
探针类型
J, K, T, E, R, S, N
温度显示
C°/F°
ACT96WH35PN-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。