TE Connectivity ACT96WJ19BB
- 收藏
- 对比
ACT96WJ19BB
2460-ACT96WJ19BB
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Plug, 25-19, Cable
1最小包装量--
ACT96WJ19BB详情
TE Connectivity ACT96WJ19BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
自由悬挂
本体材质
Composite
Operation
Momentary
Manufacturer Part Number
S2PR-P3RABL
Manufacturer
Autonics
RoHS
Compliant
包装
Bulk
连接器类型
Circular, Crimp, Plug
定位的数量
19
性别
Male
紧固类型
Threaded
接头数量
19
端子类型
Fingersafe Screw
灯型
LED
特征
Shielded
触点
1NO, 1NC
知识产权评级
IP52
达到SVHC
Unknown
评级结果
抗环境干扰
ACT96WJ19BB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。