TE Connectivity ACT96WJ19PE
- 收藏
- 对比
ACT96WJ19PE
2460-ACT96WJ19PE
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Plug 19 Position Pin Contact Cable Mount Crimp
1最小包装量--
ACT96WJ19PE详情
TE Connectivity ACT96WJ19PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Manufacturer Part Number
9-3185-1
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
性别
Male
方向
Straight
接头数量
19
辐射硬化
无
ACT96WJ19PE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。