TE Connectivity ACT96WJ19SN-3025-LC
- 收藏
- 对比
ACT96WJ19SN-3025-LC
2460-ACT96WJ19SN-3025-LC
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR, SIZE 25, 19WAY, SKT (L/C); Connector Type:Plug; Series:ACT; Connector Body Material:Composite; Gender:Plug; Contact Gender:Socket
1最小包装量--
ACT96WJ19SN-3025-LC详情
TE Connectivity ACT96WJ19SN-3025-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
活跃
系列
*
ACT96WJ19SN-3025-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。