TE Connectivity ACT96WJ35BN-3025
- 收藏
- 对比
ACT96WJ35BN-3025
2460-ACT96WJ35BN-3025
圆形连接器 - 外壳
--
大陆
立即发货

CIRCULAR, SIZE 25, 128WAY, SKT (L/C); Connector Type:Plug; Series:ACT; Connector Body Material:Composite; Gender:Plug; Contact Gender:Socket
1最小包装量--
添加到询价列表
ACT96WJ35BN-3025详情
TE Connectivity ACT96WJ35BN-3025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
*
零件状态
活跃
0个相似型号
ACT96WJ35BN-3025拓展信息
100284-1
TE Connectivity
1811902-7
TE Connectivity Aerospace, Defense and Marine
207569-1
TE Connectivity
D38999/24WJ4SA-LC
TE Connectivity
MC8017-F-11-02PN
TE Connectivity Aerospace, Defense and Marine
MC8017-F-17-08PN
TE Connectivity Aerospace, Defense and Marine
D38999/20FC4PN-LC
TE Connectivity
MC8017-F-21-16PN
TE Connectivity Aerospace, Defense and Marine
826883-1
TE Connectivity
DJT16E21-16AN
TE Connectivity







哦! 它是空的。