TE Connectivity ACT96WJ4SA
- 收藏
- 对比
ACT96WJ4SA
2460-ACT96WJ4SA
圆形连接器
--
大陆
立即发货

; Connector Mounting:Cable; Connector Shell Size:25; Insert Arrangement:25-4; No. of Contacts:56; Contact Termination:Crimp; Contact Material:Copper Alloy; Contact Plating:Gold; Approval Category:MIL-DTL-38999 Series III
1最小包装量--
ACT96WJ4SA详情
TE Connectivity ACT96WJ4SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
系列
*
ACT96WJ4SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。