TE Connectivity ACT B W94 BB --
- 收藏
- 对比
ACT B W94 BB --详情
TE Connectivity ACT B W94 BB --重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M8
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
ACT B W94 BB --拓展信息








哦! 它是空的。