TE Connectivity ACW0219-10.00-3(S155)
- 收藏
- 对比
ACW0219-10.00-3(S155)
2460-ACW0219-10.00-3(S155)
电缆,电线
--
大陆
立即发货

Primary Wire, Power Cable, 50VAC Voltage Rating, Bare Copper, Outside Cable Diameter 5.75 mm, [.226 in], 10 mm² Wire Size, RAYCHEM ACW0219
1最小包装量--
ACW0219-10.00-3(S155)详情
TE Connectivity ACW0219-10.00-3(S155)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Outside Cable Diameteru2009
5.75u2009mmu2009[u2009.226u2009inu2009]
Conductor Materialu2009
Bare Copper
Voltage Ratingu2009(VAC)
50
Cable Typeu2009
Power Cable
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyalkene
TE Internal #
CQ55253001
TE Internal Description
ACW0219-10.00-3(S155)
ACW0219-10.00-3(S155)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。