TE Connectivity ACW0219-10.00-9(S155)
- 收藏
- 对比
ACW0219-10.00-9(S155)
2460-ACW0219-10.00-9(S155)
电缆,电线
--
大陆
立即发货

Power Cable, Power, 50VAC Voltage Rating, Operating Temperature Range -40 – 150 °C, 10 mm² Wire Size, Bare Copper, RAYCHEM ACW0219
1最小包装量--
ACW0219-10.00-9(S155)详情
TE Connectivity ACW0219-10.00-9(S155)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F632073001
TE Internal Description
ACW0219-10.00-9(S155)
Alias #
9-1199932-5
Cable Typeu2009
Power
Voltage Ratingu2009(VAC)
50
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked Polyalkene
Operating Temperature Rangeu2009(°C)
-40 – 150
Wire Sizeu2009(mm²)
10
ACW0219-10.00-9(S155)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。