TE Connectivity ACW0219-1.50-9(NS)
- 收藏
- 对比
ACW0219-1.50-9(NS)
2460-ACW0219-1.50-9(NS)
多芯导线
--
大陆
立即发货

Primary Wire, Primary Wire, 50VAC Voltage Rating, Bare Copper, Outside Cable Diameter 2.3 mm, [.091 in], 1.5 mm² Wire Size, RAYCHEM ACW0219
1最小包装量--
ACW0219-1.50-9(NS)详情
TE Connectivity ACW0219-1.50-9(NS)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
TE Connectivity / Raychem
Manufacturer
TE Connectivity
Part # Aliases
1641223001
Factory Pack QuantityFactory Pack Quantity
4000
包装
Spool
子类别
Cable
产品类别
Multi-Conductor Cables
产品类别
Multi-Conductor Cables
ACW0219-1.50-9(NS)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。