TE Connectivity ACW0219-2.50-73(NS)
- 收藏
- 对比
ACW0219-2.50-73(NS)
2460-ACW0219-2.50-73(NS)
电缆,电线
--
大陆
立即发货

Primary Wire, Primary Wire, 50VAC Voltage Rating, Bare Copper, Outside Cable Diameter 2.85 mm, [.05 in], 2.5 mm² Wire Size, RAYCHEM ACW0219
1最小包装量--
ACW0219-2.50-73(NS)详情
TE Connectivity ACW0219-2.50-73(NS)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Materialu2009
Bare Copper
Voltage Ratingu2009(VAC)
50
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyalkene
Cable Typeu2009
一次线
Outside Cable Diameteru2009
2.85u2009mmu2009[u2009.05u2009inu2009]
Alias #
8-1899250-0
TE Internal Description
ACW0219-2.50-73(NS)
TE Internal #
CD34843001
ACW0219-2.50-73(NS)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。