TE Connectivity ACW0219-6.00-24(BP)
- 收藏
- 对比
ACW0219-6.00-24(BP)
2460-ACW0219-6.00-24(BP)
电缆,电线
--
大陆
立即发货

Primary Wire, Primary Wire, 50VAC Voltage Rating, Bare Copper, Outside Cable Diameter 4.15 mm, [.163 in], 6 mm² Wire Size, RAYCHEM ACW0219
1最小包装量--
ACW0219-6.00-24(BP)详情
TE Connectivity ACW0219-6.00-24(BP)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1560133001
TE Internal Description
ACW0219-6.00-24(BP)
Alias #
1191127-8
Cable Typeu2009
一次线
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyalkene
Outside Cable Diameteru2009
4.15u2009mmu2009[u2009.163u2009inu2009]
Conductor Materialu2009
Bare Copper
Voltage Ratingu2009(VAC)
50
ACW0219-6.00-24(BP)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。