TE Connectivity ACW0229-0.35-6/69
- 收藏
- 对比
ACW0229-0.35-6/69
2460-ACW0229-0.35-6/69
电缆,电线
--
大陆
立即发货

Sensor Cable, Operating Temperature Range -40 – 150 °C, Outside Cable Diameter 2.58 mm [.102 in], White, Bare Copper, 2 Components
1最小包装量--
ACW0229-0.35-6/69详情
TE Connectivity ACW0229-0.35-6/69重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Color (Stripe)u2009
White
Wire Color (Base)u2009
Blue
Outside Cable Diameteru2009
2.58u2009mmu2009[u2009.102u2009inu2009]
Component Cross Sectionu2009(mm²)
.35
Operating Temperature Rangeu2009(°C)
-40 – 150
TE Internal Description
ACW0229-0.35-6/69
TE Internal #
CQ29343001
ACW0229-0.35-6/69拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。