TE Connectivity ACW7219-8.00-2(S155)
- 收藏
- 对比
ACW7219-8.00-2(S155)
2460-ACW7219-8.00-2(S155)
电缆,电线
--
大陆
立即发货

Primary Wire, Primary Wire, 50VAC Voltage Rating, Bare Copper, Outside Cable Diameter 4.95 mm, [.05 in], 8 mm² Wire Size, RAYCHEM ACW7219
1最小包装量--
ACW7219-8.00-2(S155)详情
TE Connectivity ACW7219-8.00-2(S155)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Materialu2009
Bare Copper
Voltage Ratingu2009(VAC)
50
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyalkene
Cable Typeu2009
一次线
Alias #
9-1899332-0
TE Internal Description
ACW7219-8.00-2(S155)
TE Internal #
CD50263001
Outside Cable Diameteru2009
4.95u2009mmu2009[u2009.05u2009inu2009]
ACW7219-8.00-2(S155)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。