TE Connectivity ADFA013NN00000151000
- 收藏
- 对比
ADFA013NN00000151000
2460-ADFA013NN00000151000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Signal, Panel Mount, Electrodeposited Nickel, Zinc Alloy, PBT, Size 23, Shielded, Metal
1最小包装量--
ADFA013NN00000151000详情
TE Connectivity ADFA013NN00000151000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Signal
Connector Mounting Typeu2009
面板安装
Shell Plating Materialu2009
电沉积镍
Sealableu2009
无
Connector Systemu2009
Cable-to-Panel
TE Internal Description
623 BULKHEAD CONNECTOR
TE Internal #
ADA013N00000151000
ADFA013NN00000151000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。