TE Connectivity ADP-2.92M-2.92M
- 收藏
- 对比
ADP-2.92M-2.92M
2460-ADP-2.92M-2.92M
同轴连接器(射频)- 适配器
--
大陆
立即发货

2.92 MM PLUG (MALE PIN) TO 2.92
--最小包装量--
ADP-2.92M-2.92M详情
TE Connectivity ADP-2.92M-2.92M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
不锈钢
Mounting Styles
Panel
Side 1 Body Style
Standard
Side 1 Gender
Plug (Male)
Side 1 Polarity
Normal
Side 1 RF Series
2.92 mm
Side 2 Body Style
Standard
Side 2 Gender
Plug (Male)
Side 2 Polarity
Normal
Side 2 RF Series
2.92 mm
阻抗
50 Ohms
ADP-2.92M-2.92M拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。