TE Connectivity ADPA1004
- 收藏
- 对比
ADPA1004
2460-ADPA1004
DIP 开关
--
大陆
立即发货

DIP Switches / SIP Switches SWITCH DIP SPST PIANO 10POS PCB
1最小包装量--
ADPA1004详情
TE Connectivity ADPA1004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
15
Mounting Styles
PCB 安装
Part # Aliases
6-1571999-2
Manufacturer
TE Connectivity
Illuminated
Non-Illuminated
Brand
TE Connectivity / Alcoswitch
RoHS
Details
Rohs Code
有
Manufacturer Part Number
ADPA1004
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.74
JESD-609代码
e4
端子表面处理
Gold (Au) - with Nickel (Ni) barrier
子类别
Switches
Reach合规守则
unknown
开关类型
平面拨码开关
产品类别
点拨式开关
产品类别
DIP Switches / SIP Switches
ADPA1004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。