TE Connectivity ADPA91266F
- 收藏
- 对比
ADPA91266F
2460-ADPA91266F
无类别的
--
大陆
立即发货

ADPA91266F=ADPA WITH SPECIAL M 6-1437587-4 E401
1最小包装量--
ADPA91266F详情
TE Connectivity ADPA91266F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
CLS40FRB-FX
Approvals
cUL, UL
Manufacturer
Advanced Devices (Marinco)
RoHS
,Panel Mount with mounting holes
额定电流
400 A
电压
600 VAC
连接类型
Receptacle
ADPA91266F拓展信息







哦! 它是空的。