TE Connectivity ADP-BNCM-BNCF-T-2
- 收藏
- 对比
ADP-BNCM-BNCF-T-2
2460-ADP-BNCM-BNCF-T-2
同轴连接器(射频)- 适配器
--
大陆
立即发货

BNC MALE TO BNC FML T ADAPTER
1最小包装量--
ADP-BNCM-BNCF-T-2详情
TE Connectivity ADP-BNCM-BNCF-T-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Side 1 Gender
Plug (Male)
Side 1 Polarity
Normal
Side 1 RF Series
BNC
Side 2 Gender
Jack (Female)
Side 2 Polarity
Normal
Side 2 RF Series
BNC
Side 3 Gender
Jack (Female)
Side 3 Polarity
Normal
Side 3 RF Series
BNC
阻抗
50 Ohms
外壳电镀
Nickel
ADP-BNCM-BNCF-T-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。